TE Connectivity Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T15B35H

Description
DJT 37C 37#22D PIN PLUG
Request a Quote
Description
DJT 37C 37#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15B35H - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D PIN PLUG

DJT 37C 37#22D PIN PLUG

Buy Now
Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5684 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5684
Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5684
CIRCULAR, PLUG, SIZE 15, 37POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 37POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15B35H 19X5684
Product Name Circular, Plug, Size 15, 37Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HBB Series: High Power, Quick Release Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector
View Details