TE Connectivity Circular, Plug, Size 15, 37Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T15B35BC

Description
DJT 37C 37#22D SKT PLUG
Request a Quote
Description
DJT 37C 37#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15B35BC - PEI-Genesis
Philadelphia, PA, United States
DJT 37C 37#22D SKT PLUG

DJT 37C 37#22D SKT PLUG

Buy Now
Circular, Plug, Size 15, 37Pos, Socket; Military Specification Deutsch - Te Connectivity - 04X0183 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 37Pos, Socket; Military Specification Deutsch - Te Connectivity
04X0183
Circular, Plug, Size 15, 37Pos, Socket; Military Specification Deutsch - Te Connectivity 04X0183
CIRCULAR, PLUG, SIZE 15, 37POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 37POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15B35BC 04X0183
Product Name Circular, Plug, Size 15, 37Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details