TE Connectivity Circular, Plug, Size 15, 18Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T15B18JA

Description
CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 15, 18Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9677 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 18Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9677
Circular, Plug, Size 15, 18Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9677
CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 18POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9677
Product Name Circular, Plug, Size 15, 18Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - A222T06V16 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting Connector
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details