TE Connectivity Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T15B18HC

Description
CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9557 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9557
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9557
CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9557
Product Name Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
SBS ® 75G Silver Plated Pre-Mate Wire Contacts #12/10 AWG - 1340G3 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
4 suppliers