TE Connectivity Circular, Plug, Size 15, 18Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T15B18H-LC

Description
DJT 18C 18#20 PIN PLUG
Request a Quote
Description
DJT 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15B18H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 18C 18#20 PIN PLUG

DJT 18C 18#20 PIN PLUG

Buy Now
Circular, Plug, Size 15, 18Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 07X9674 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 18Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
07X9674
Circular, Plug, Size 15, 18Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 07X9674
CIRCULAR, PLUG, SIZE 15, 18POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 18POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15B18H-LC 07X9674
Product Name Circular, Plug, Size 15, 18Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Socket, PCB terminals, DIN Plug/Socket - 4850.2810 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination PCB terminals silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Interface Modules - 2084-ADAM-3962-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details