TE Connectivity Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T15B18A

Description
DJT 18C 18#20 PIN PLUG
Request a Quote
Description
DJT 18C 18#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T15B18A - PEI-Genesis
Philadelphia, PA, United States
DJT 18C 18#20 PIN PLUG

DJT 18C 18#20 PIN PLUG

Buy Now
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity - 07X9671 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity
07X9671
Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity 07X9671
CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 15, 18POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:18Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T15B18A 07X9671
Product Name Circular, Plug, Size 15, 18Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Accessories - 2243-SK9-016-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Plug, 15 Amp 125 Volt L5-15R Yellow with Green Neon Light - L0515C1 - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details