TE Connectivity Circular, Plug, Size 13, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27467T13F98S-LC

Description
DJT 10C 10#20 SKT PLUG
Request a Quote
Description
DJT 10C 10#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13F98S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 SKT PLUG

DJT 10C 10#20 SKT PLUG

Buy Now
Circular, Plug, Size 13, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 07X9669 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
07X9669
Circular, Plug, Size 13, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 07X9669
CIRCULAR, PLUG, SIZE 13, 10POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 13, 10POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13F98S-LC 07X9669
Product Name Circular, Plug, Size 13, 10Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
75 Ohm BNC Mini 90° Plug - 111069 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers