TE Connectivity Circular, Plug, Size 13, 4Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T13F4P-LC

Description
DJT 4C 4#16 PIN PLUG
Request a Quote
Description
DJT 4C 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13F4P-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 4C 4#16 PIN PLUG

DJT 4C 4#16 PIN PLUG

Buy Now
Circular, Plug, Size 13, 4Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 07X9657 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 4Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
07X9657
Circular, Plug, Size 13, 4Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 07X9657
CIRCULAR, PLUG, SIZE 13, 4POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 4POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13F4P-LC 07X9657
Product Name Circular, Plug, Size 13, 4Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 45A Right Angle and Vertical PCB Contacts Tin Plated Vertical - 1335G1 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Connector - DIP Spring Loaded Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details