TE Connectivity Circular, Plug, Size 13, 4Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T13F4JB

Description
CIRCULAR, PLUG, SIZE 13, 4POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 13, 4POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 13, 4Pos, Socket; Military Specification Deutsch - Te Connectivity - 85W7508 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 4Pos, Socket; Military Specification Deutsch - Te Connectivity
85W7508
Circular, Plug, Size 13, 4Pos, Socket; Military Specification Deutsch - Te Connectivity 85W7508
CIRCULAR, PLUG, SIZE 13, 4POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 4POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 85W7508
Product Name Circular, Plug, Size 13, 4Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
VG96934 Version J (NF10) - 10-pin connectors for communication systems -  - Schaltbau GmbH
Specs
Voltage Rating 50 volts
Current Rating 2.5 amps
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Plug & Socket Connector, Plug, 1Pos; Product Range Anderson Power Products - 07H3790 - Newark, An Avnet Company
Specs
Gender Male / Plug
Termination Crimp
Mounting Cable Mount
View Details