TE Connectivity Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13F4A

Description
DJT 4C 4#16 PIN PLUG
Request a Quote
Description
DJT 4C 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13F4A - PEI-Genesis
Philadelphia, PA, United States
DJT 4C 4#16 PIN PLUG

DJT 4C 4#16 PIN PLUG

Buy Now
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity - 07X9650 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity
07X9650
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity 07X9650
CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13F4A 07X9650
Product Name Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® Silver Plated Primary Power Wire Contacts AWG 12-10 2.5-6mm² - 1339G3 - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
4 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details