TE Connectivity Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13F35PC

Description
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: Yes
Description
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5660 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5660
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5660
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 19X5660
Product Name Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
M39029 Connectors, Size 16 Socket - 190734 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details