TE Connectivity Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13F35H

Description
DJT 22C 22#22D PIN PLUG
Request a Quote
Description
DJT 22C 22#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13F35H - PEI-Genesis
Philadelphia, PA, United States
DJT 22C 22#22D PIN PLUG

DJT 22C 22#22D PIN PLUG

Buy Now
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5645 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5645
Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5645
CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 22POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13F35H 19X5645
Product Name Circular, Plug, Size 13, 22Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-103-838-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details