TE Connectivity Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13B98P

Description
DJT 10C 10#20 PIN PLUG
Request a Quote
Description
DJT 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13B98P - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 PIN PLUG

DJT 10C 10#20 PIN PLUG

Buy Now
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9505 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9505
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9505
CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13B98P 71W9505
Product Name Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 4 POSITIONS - 80203-508D4AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
XK Micro-Hook, 22 AWG PVC Test Lead - SALE-204XK - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Contact Size (AWG) 22 AWG
View Details