TE Connectivity Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13B98H

Description
DJT 10C 10#20 PIN PLUG
Request a Quote
Description
DJT 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13B98H - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 PIN PLUG

DJT 10C 10#20 PIN PLUG

Buy Now
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9489 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9489
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9489
CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13B98H 71W9489
Product Name Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-FL4B-086-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
Arduino Headers Kit (soldered) - AS-ACC-ARDHEADERSSOLDER-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details