TE Connectivity Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13B98AA

Description
CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9482 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9482
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9482
CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:A RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71W9482
Product Name Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Coaxial Adaptor - 50 Ohm, BNC Jack to Jack - 110195 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Mounting Bulkhead
View Details
Pluggable connectors - 787-6716/9100-000 - WAGO
Specs
Gender Male / Plug
Voltage Rating 600 volts
Current Rating 9.0 amps
View Details
3 suppliers