TE Connectivity Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13B98A

Description
DJT 10C 10#20 PIN PLUG
Request a Quote
Description
DJT 10C 10#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13B98A - PEI-Genesis
Philadelphia, PA, United States
DJT 10C 10#20 PIN PLUG

DJT 10C 10#20 PIN PLUG

Buy Now
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9481 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9481
Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9481
CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 10POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:10Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13B98A 71W9481
Product Name Circular, Plug, Size 13, 10Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 75 ohm - 190740 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
LHS/LHZ Series: Rack and Panel Blind Mating Modular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details