TE Connectivity Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T13B4P

Description
DJT 4C 4#16 PIN PLUG
Request a Quote
Description
DJT 4C 4#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13B4P - PEI-Genesis
Philadelphia, PA, United States
DJT 4C 4#16 PIN PLUG

DJT 4C 4#16 PIN PLUG

Buy Now
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9473 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9473
Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9473
CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 4POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13B4P 71W9473
Product Name Circular, Plug, Size 13, 4Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SHV Coaxial Connector, Air-side, 10,000 Volts, 5 Amps - A1498-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 10000 volts
Current Rating 5.0 amps
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
REP Series: Environmentally-sealed plastic connector -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
CHAMELEON PLUG - 027-6A03-FC0 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Gender Male / Plug
Termination BGA
View Details