TE Connectivity Circular, Plug, Size 13, 22Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T13B35S

Description
DJT 22C 22#22D SKT PLUG
Request a Quote
Description
DJT 22C 22#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T13B35S - PEI-Genesis
Philadelphia, PA, United States
DJT 22C 22#22D SKT PLUG

DJT 22C 22#22D SKT PLUG

Buy Now
Circular, Plug, Size 13, 22Pos, Socket; Military Specification Deutsch - Te Connectivity - 04X0166 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 13, 22Pos, Socket; Military Specification Deutsch - Te Connectivity
04X0166
Circular, Plug, Size 13, 22Pos, Socket; Military Specification Deutsch - Te Connectivity 04X0166
CIRCULAR, PLUG, SIZE 13, 22POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 13, 22POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T13B35S 04X0166
Product Name Circular, Plug, Size 13, 22Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data