TE Connectivity Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11F99H-LC

Description
DJT 7C 7#20 PIN PLUG
Request a Quote
Description
DJT 7C 7#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F99H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 7C 7#20 PIN PLUG

DJT 7C 7#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9438 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9438
Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9438
CIRCULAR, PLUG, SIZE 11, 7POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 7POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F99H-LC 71W9438
Product Name Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

SB ® 50/Powerpole ® 75 Die Set #6 AWG - 1388G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
View Details
2 suppliers
Interface Modules - 2084-ADAM-39100-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers