TE Connectivity Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11F5PC-LC

Description
DJT 5C 5#20 PIN PLUG
Request a Quote
Description
DJT 5C 5#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F5PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 PIN PLUG

DJT 5C 5#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9424 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9424
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9424
CIRCULAR, PLUG, SIZE 11, 5POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 11, 5POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F5PC-LC 71W9424
Product Name Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Power Entry Modules (PEM) - 486-3-109-956-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1330G3-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details