TE Connectivity Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T11F5JC

Description
DJT 5C 5#20 SKT PLUG
Request a Quote
Description
DJT 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F5JC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 SKT PLUG

DJT 5C 5#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9417 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9417
Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9417
CIRCULAR, PLUG, SIZE 11, 5POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 5POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F5JC 71W9417
Product Name Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
XC5(DIN Twin-contact Connectors)   - XC5A-2022 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
5 suppliers
50 Ohm TNC 90° Plug - 190409(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Male / Plug
Geometry Right Angle
View Details
Din Rail, Channel - 2946-2002-2204/099-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers