TE Connectivity Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11F35PC-LC

Description
CIRCULAR, PLUG, SIZE 11, 13POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes
Description
CIRCULAR, PLUG, SIZE 11, 13POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 07X9628 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
07X9628
Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 07X9628
CIRCULAR, PLUG, SIZE 11, 13POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 11, 13POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9628
Product Name Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data