TE Connectivity Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11F35P

Description
DJT 13C 13#22D PIN PLUG
Request a Quote
Description
DJT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F35P - PEI-Genesis
Philadelphia, PA, United States
DJT 13C 13#22D PIN PLUG

DJT 13C 13#22D PIN PLUG

Buy Now
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5612 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5612
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5612
CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:N RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F35P 19X5612
Product Name Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
“N” Male to Double Binding Post, Adapter - 9416 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details