TE Connectivity Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11F35P-LC

Description
DJT 13C 13#22D PIN PLUG
Request a Quote
Description
DJT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F35P-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 13C 13#22D PIN PLUG

DJT 13C 13#22D PIN PLUG

Buy Now
Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 19X5613 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
19X5613
Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 19X5613
CIRCULAR, PLUG, SIZE 11, 13POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR, PLUG, SIZE 11, 13POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F35P-LC 19X5613
Product Name Circular, Plug, Size 11, 13Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 PCB Mounting Staples 1×4 Short 30.5mm - 114555P7 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGF-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
3-Prong Straight Connector, 20 Amp 250 Volt 6-20R with Green Neon Light - 5638 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details