TE Connectivity Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11F35HC

Description
CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity - 07X9623 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity
07X9623
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity 07X9623
CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Insert Rotation:C RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9623
Product Name Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCS-MB-086-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Eddicy M3 - Circular Modular Connectors -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 56.4mm Low Detent - 1377G3-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers