TE Connectivity Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11F35A

Description
DJT 13C 13#22D PIN PLUG
Request a Quote
Description
DJT 13C 13#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11F35A - PEI-Genesis
Philadelphia, PA, United States
DJT 13C 13#22D PIN PLUG

DJT 13C 13#22D PIN PLUG

Buy Now
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity - 19X5608 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity
19X5608
Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity 19X5608
CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 13POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Insert Rotation:N RoHS Compliant: No

Supplier's Site
DEUTSCH MS27467T11F35ACircular Connector, MIL-DTL-38999 Series I, Straight Plug, 13 Contacts - 795-MS27467T11F35A - Utmel Electronic Limited
Hong Kong, China
DEUTSCH MS27467T11F35ACircular Connector, MIL-DTL-38999 Series I, Straight Plug, 13 Contacts
795-MS27467T11F35A
DEUTSCH MS27467T11F35ACircular Connector, MIL-DTL-38999 Series I, Straight Plug, 13 Contacts 795-MS27467T11F35A
DEUTSCH MS27467T11F35ACircul ar Connector, MIL-DTL-38999 Series I, Straight Plug, 13 Contacts

DEUTSCH MS27467T11F35ACircular Connector, MIL-DTL-38999 Series I, Straight Plug, 13 Contacts

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11F35A 19X5608 795-MS27467T11F35A
Product Name Circular, Plug, Size 11, 13Pos, Pin; Military Specification Deutsch - Te Connectivity DEUTSCH MS27467T11F35ACircular Connector, MIL-DTL-38999 Series I, Straight Plug, 13 Contacts
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Connectors - 111961P1 - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Circular Connector Assemblies - ECP.1S.304.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 10.0 amps
View Details