TE Connectivity Circular, Plug, Size 11, 7Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T11B99S

Description
DJT 7C 7#20 SKT PLUG
Request a Quote
Description
DJT 7C 7#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B99S - PEI-Genesis
Philadelphia, PA, United States
DJT 7C 7#20 SKT PLUG

DJT 7C 7#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 7Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9399 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 7Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9399
Circular, Plug, Size 11, 7Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9399
CIRCULAR, PLUG, SIZE 11, 7POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 7POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B99S 71W9399
Product Name Circular, Plug, Size 11, 7Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, In-Vacuum, Male Pins - A2377-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190615 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
High Frequency Mini-Lock Connectors - SMPM Series - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details