TE Connectivity Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11B99HC-LC

Description
DJT 7C 7#20 PIN PLUG
Request a Quote
Description
DJT 7C 7#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B99HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 7C 7#20 PIN PLUG

DJT 7C 7#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 89W8691 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
89W8691
Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 89W8691
CIRCULAR, PLUG, SIZE 11, 7POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 7POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B99HC-LC 89W8691
Product Name Circular, Plug, Size 11, 7Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details