TE Connectivity Circular, Plug, Size 11, 7Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11B99AC

Description
DJT 7C 7#20 PIN PLUG
Request a Quote
Description
DJT 7C 7#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B99AC - PEI-Genesis
Philadelphia, PA, United States
DJT 7C 7#20 PIN PLUG

DJT 7C 7#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 7Pos, Pin; Military Specification Deutsch - Te Connectivity - 89W8688 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 7Pos, Pin; Military Specification Deutsch - Te Connectivity
89W8688
Circular, Plug, Size 11, 7Pos, Pin; Military Specification Deutsch - Te Connectivity 89W8688
CIRCULAR, PLUG, SIZE 11, 7POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 7POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:7Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B99AC 89W8688
Product Name Circular, Plug, Size 11, 7Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2823587-4 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details