TE Connectivity Circular, Plug, Size 11, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27467T11B98S-LC

Description
DJT 6C 6#20 SKT PLUG
Request a Quote
Description
DJT 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B98S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 SKT PLUG

DJT 6C 6#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 07X9604 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
07X9604
Circular, Plug, Size 11, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 07X9604
CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B98S-LC 07X9604
Product Name Circular, Plug, Size 11, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details