TE Connectivity Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T11B98JB

Description
DJT 6C 6#20 SKT PLUG
Request a Quote
Description
DJT 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B98JB - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 SKT PLUG

DJT 6C 6#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9593 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9593
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9593
CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B98JB 07X9593
Product Name Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nh-Din 2C / 500V / 63A / Gg Schurter - 29Y3069 - Newark, An Avnet Company
Specs
Connector Type DIN Connector
View Details
Mating Connector/Plugs - Bx6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details