TE Connectivity Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11B98H

Description
DJT 6C 6#20 PIN PLUG
Request a Quote
Description
DJT 6C 6#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B98H - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 PIN PLUG

DJT 6C 6#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity - 07X9585 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
07X9585
Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity 07X9585
CIRCULAR, PLUG, SIZE 11, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 6POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B98H 07X9585
Product Name Circular, Plug, Size 11, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers