TE Connectivity Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T11B98BC

Description
CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9584 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9584
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9584
CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9584
Product Name Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Socket 75 ohm with seal - 190941-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDR2 - 10005639-11207LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Through Hole
Voltage Rating 30 volts
Current Rating 0.5 amps
View Details