TE Connectivity Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T11B98B

Description
DJT 6C 6#20 SKT PLUG
Request a Quote
Description
DJT 6C 6#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B98B - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#20 SKT PLUG

DJT 6C 6#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9582 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9582
Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9582
CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 6POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B98B 07X9582
Product Name Circular, Plug, Size 11, 6Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190613 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
PCI Express - 10025026-10001PLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
4 suppliers