TE Connectivity Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity MS27467T11B5S

Description
DJT 5C 5#20 SKT PLUG
Request a Quote
Description
DJT 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B5S - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 SKT PLUG

DJT 5C 5#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity - 71W9389 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity
71W9389
Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity 71W9389
CIRCULAR, PLUG, SIZE 11, 5POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 5POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B5S 71W9389
Product Name Circular, Plug, Size 11, 5Pos, Socket; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, STRAIGHT - BB-RJ45FF8PS - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 10mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details