TE Connectivity Circular, Plug, Size 11, 5Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27467T11B5J-LC

Description
DJT 5C 5#20 SKT PLUG
Request a Quote
Description
DJT 5C 5#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B5J-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 SKT PLUG

DJT 5C 5#20 SKT PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 71W9386 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
71W9386
Circular, Plug, Size 11, 5Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 71W9386
CIRCULAR, PLUG, SIZE 11, 5POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 5POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B5J-LC 71W9386
Product Name Circular, Plug, Size 11, 5Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190306 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details