TE Connectivity Circular, Plug, Size 11, 5Pos, Pin; Military Specification Deutsch - Te Connectivity MS27467T11B5HC

Description
DJT 5C 5#20 PIN PLUG
Request a Quote
Description
DJT 5C 5#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B5HC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 PIN PLUG

DJT 5C 5#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Pin; Military Specification Deutsch - Te Connectivity - 89W8680 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Pin; Military Specification Deutsch - Te Connectivity
89W8680
Circular, Plug, Size 11, 5Pos, Pin; Military Specification Deutsch - Te Connectivity 89W8680
CIRCULAR, PLUG, SIZE 11, 5POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 5POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet; Contact Plating:GoldRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B5HC 89W8680
Product Name Circular, Plug, Size 11, 5Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DSMA Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
XC4 DIN Medium/High-Current Connectors - XC4K-1542 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Male / Plug
Geometry Right Angle
View Details
2 suppliers
50 Ohm BNC Connector, BNC Type 3 Lug Triax - 110397 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector
Termination Crimp
View Details
Din Rail, Channel - 2946-2001-1401-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 18 AWG
View Details