TE Connectivity Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11B5HC-LC

Description
DJT 5C 5#20 PIN PLUG
Request a Quote
Description
DJT 5C 5#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B5HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 PIN PLUG

DJT 5C 5#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 89W8681 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
89W8681
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 89W8681
CIRCULAR, PLUG, SIZE 11, 5POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 5POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B5HC-LC 89W8681
Product Name Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NAPP - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples, Long - 114555P13 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers