TE Connectivity Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27467T11B5HB-LC

Description
DJT 5C 5#20 PIN PLUG
Request a Quote
Description
DJT 5C 5#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27467T11B5HB-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 5C 5#20 PIN PLUG

DJT 5C 5#20 PIN PLUG

Buy Now
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 07X9572 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
07X9572
Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 07X9572
CIRCULAR, PLUG, SIZE 11, 5POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, PLUG, SIZE 11, 5POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Straight Plug; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27467T11B5HB-LC 07X9572
Product Name Circular, Plug, Size 11, 5Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Assemblies - CKB.M32.GLNG-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 1.5 amps
View Details
2 suppliers