TE Connectivity Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity MS27466T9F98S-LC

Description
DJT 3C 3#20 SKT RECP
Request a Quote
Description
DJT 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F98S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 3C 3#20 SKT RECP

DJT 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity - 04X0158 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity
04X0158
Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity 04X0158
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F98S-LC 04X0158
Product Name Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings Orange - 1327G17 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7374 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details