TE Connectivity Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T9F98P-LC

Description
DJT 3C 3#20 PIN RECP
Request a Quote
Description
DJT 3C 3#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F98P-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 3C 3#20 PIN RECP

DJT 3C 3#20 PIN RECP

Buy Now
Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 04X0154 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
04X0154
Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 04X0154
CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 9, 3POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F98P-LC 04X0154
Product Name Circular, Receptacle, Size 9, 3Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details