TE Connectivity Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity MS27466T9F98J

Description
DJT 3C 3#20 SKT RECP
Request a Quote
Description
DJT 3C 3#20 SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F98J - PEI-Genesis
Philadelphia, PA, United States
DJT 3C 3#20 SKT RECP

DJT 3C 3#20 SKT RECP

Buy Now
Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity - 07X9543 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity
07X9543
Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity 07X9543
CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, 9-98, FLANGE; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F98J 07X9543
Product Name Circular Connector, Receptacle, 9-98, Flange; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
Terminal Blocks - 39.2412 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Powerpole ® 15-45 Standard Housings Purple - 1327G23 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers