TE Connectivity Circular, Receptacle, Size 9, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity MS27466T9F35S-LC

Description
DJT 6C 6#22D SKT RECP
Request a Quote
Description
DJT 6C 6#22D SKT RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F35S-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#22D SKT RECP

DJT 6C 6#22D SKT RECP

Buy Now
Circular, Receptacle, Size 9, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity - 07X9540 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
07X9540
Circular, Receptacle, Size 9, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity 07X9540
CIRCULAR, RECEPTACLE, SIZE 9, 6POS, SOCKET (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:9-35 RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 9, 6POS, SOCKET (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Coupling Style:Bayonet; Insert Arrangement:9-35 RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F35S-LC 07X9540
Product Name Circular, Receptacle, Size 9, 6Pos, Socket (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® Connector Housing, Red - 1327 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-9SGM-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details