TE Connectivity Circular, Receptacle, Size 9, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T9F35H-LC

Description
DJT 6C 6#22D PIN RECP
Request a Quote
Description
DJT 6C 6#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F35H-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#22D PIN RECP

DJT 6C 6#22D PIN RECP

Buy Now
Circular, Receptacle, Size 9, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 04X0136 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
04X0136
Circular, Receptacle, Size 9, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 04X0136
CIRCULAR, RECEPTACLE, SIZE 9, 6POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 9, 6POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F35H-LC 04X0136
Product Name Circular, Receptacle, Size 9, 6Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - BB-DGB9FT-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Locking Connector, 20 Amp 125 Volt/250 Volt L14-20R - L1420C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 20.0 amps
View Details
Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details