TE Connectivity Circular, Receptacle, Size 9, 6Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T9F35A

Description
DJT 6C 6#22D PIN RECP
Request a Quote
Description
DJT 6C 6#22D PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T9F35A - PEI-Genesis
Philadelphia, PA, United States
DJT 6C 6#22D PIN RECP

DJT 6C 6#22D PIN RECP

Buy Now
Circular, Receptacle, Size 9, 6Pos, Pin; Military Specification Deutsch - Te Connectivity - 04X0133 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 9, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
04X0133
Circular, Receptacle, Size 9, 6Pos, Pin; Military Specification Deutsch - Te Connectivity 04X0133
CIRCULAR, RECEPTACLE, SIZE 9, 6POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 9, 6POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T9F35A 04X0133
Product Name Circular, Receptacle, Size 9, 6Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

75 OHM Connectors BNC Straight Plug - 190712 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details
MDD Series: High density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
PCI Express - 10018783-11112MLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers