TE Connectivity Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F61PC-LC

Description
DJT 61C 61#20 PIN RECP
Request a Quote
Description
DJT 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F61PC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 61C 61#20 PIN RECP

DJT 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9379 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9379
Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9379
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F61PC-LC 71W9379
Product Name Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Iec Outlet F, 10A, 250V, Idc, Panel; Iec Connector Type Schurter - 33AC5776 - Newark, An Avnet Company
Specs
Termination IDC / IDT
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 44.7mm, High Detent - 1317G4-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details