TE Connectivity Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F61P

Description
DJT 61C 61#20 PIN RECP
Request a Quote
Description
DJT 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F61P - PEI-Genesis
Philadelphia, PA, United States
DJT 61C 61#20 PIN RECP

DJT 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9372 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9372
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9372
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F61P 71W9372
Product Name Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Finger Proof Housings White - 1327G7FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3968/50-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Locking Connector, 30 Amp 125 Volt L5-30R - L0530C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 volts
Current Rating 30.0 amps
View Details
Connector - 6 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details