TE Connectivity Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity MS27466T25F61HC-LC

Description
DJT 61C 61#20 PIN RECP
Request a Quote
Description
DJT 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F61HC-LC - PEI-Genesis
Philadelphia, PA, United States
DJT 61C 61#20 PIN RECP

DJT 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity - 71W9371 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
71W9371
Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity 71W9371
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN (L/C); Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN (L/C); Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F61HC-LC 71W9371
Product Name Circular, Receptacle, Size 25, 61Pos, Pin (L/c); Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
DIN 41612 - 39-XC5B-2431-3A-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Mounting Through Hole
Current Rating 2.0 amps
View Details
2 suppliers
RJ45 For 4 Pair Cables Jack w/ATUM Strain Relief (Cat 6a) - 110937 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details