TE Connectivity Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity MS27466T25F61HB

Description
DJT 61C 61#20 PIN RECP
Request a Quote
Description
DJT 61C 61#20 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch MS27466T25F61HB - PEI-Genesis
Philadelphia, PA, United States
DJT 61C 61#20 PIN RECP

DJT 61C 61#20 PIN RECP

Buy Now
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity - 71W9368 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity
71W9368
Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity 71W9368
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, PIN; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch MS27466T25F61HB 71W9368
Product Name Circular, Receptacle, Size 25, 61Pos, Pin; Military Specification Deutsch - Te Connectivity
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 2 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4213-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details