TE Connectivity Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity MS27466T25F61BA

Description
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No
Description
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity - 07X9492 - Newark, An Avnet Company
Chicago, IL, United States
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity
07X9492
Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity 07X9492
CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

CIRCULAR, RECEPTACLE, SIZE 25, 61POS, SOCKET; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:61Contacts; Circular Contact Type:Crimp Socket - Contacts Not SuppliedRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07X9492
Product Name Circular, Receptacle, Size 25, 61Pos, Socket; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC 90° Plug - 190513A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-83723 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
PCI Express - 10018783-10033ELF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers